Manufacturer: Pulse Electronics
Win Source Part Number: 1333958-JT4-1109HL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Guide, Filter
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.469" (11.90mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10G Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Green, Amber - Green, Amber
Number of Cores per Jack: 8
Tab Direction: Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: JT4-1109HL-ND,553-27
RoHS Status: RoHS Compliant
CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors CONN PULSEJACK 1PORT 10GBASE-T
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1333958-JT4-1109HL | 553-2725-5-ND | JT4-1109HL |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector |