Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JT4-1108HL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1780-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1780-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1780-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JT4-1108HL
Electronic Connector 365-JT4-1108HL
CONN JACK 1PORT 10G BASE-T PCB Product overview: JT4-1108HL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JT4-1108HL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 10G BASE-T PCB Product overview: JT4-1108HL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JT4-1108HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333879-JT4-1108HL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333879-JT4-1108HL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333879-JT4-1108HL
Manufacturer: Pulse Electronics Win Source Part Number: 1333879-JT4-1108HL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide, Filter Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Height Above Board: 0.469" (11.90mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10G Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 Mounting: Through Hole LED Color: Green - Yellow, Green Number of Cores per Jack: 8 Tab Direction: Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JT41108HL,553-1780 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333879-JT4-1108HL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Guide, Filter
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.469" (11.90mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10G Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Green - Yellow, Green
Number of Cores per Jack: 8
Tab Direction: Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: JT41108HL,553-1780
RoHS Status: RoHS Compliant

Buy Now Datasheet
Modular Connector Jacks With Magnetics - JT4-1108HL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
JT4-1108HL
Modular Connector Jacks With Magnetics JT4-1108HL
CONN JACK 1PORT 10G BASE-T PCB

CONN JACK 1PORT 10G BASE-T PCB

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - JT4-1108HL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JT4-1108HL
Modular Connectors / Ethernet Connectors JT4-1108HL
Modular Connectors / Ethernet Connectors CONN PULSEJACK 1PORT 10GBASE-T

Modular Connectors / Ethernet Connectors CONN PULSEJACK 1PORT 10GBASE-T

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics - 60AC3095 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics
60AC3095
Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics 60AC3095
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-1780-ND 365-JT4-1108HL 1333879-JT4-1108HL JT4-1108HL JT4-1108HL 60AC3095
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data