PULSE ELECTRONICS CORPORATION
JP026821U -- MODULAR/ETHERNET CONNECTOR (RJ45) JACKS WITH MAGNETICS
Pulse Electronics Corporation
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
JP026821U
Description
CONN JACK 1PORT PCB
Request a Quote
Email Supplier
Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote
Email Supplier
Datasheet
Suppliers
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
JP026821U-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
JP026821U-ND |
|
Product Name
|
Modular/Ethernet Connector (RJ45) Jacks With Magnetics |
|
Category
|
Modular Connector and RJ Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Surface Mount
View Details
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
12 #
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Connector Type
2.4mm Connector; 2.4mm Female
Gender
Female / Jack
Frequency
0.000 to 50.000 GHz
View Details