Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics JP006821UNL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333885-JP006821UNL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 0.550" (13.97mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 25 Mounting: Through Hole LED Color: Green, Orange - Yellow Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333885-JP006821UNL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 0.550" (13.97mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 25 Mounting: Through Hole LED Color: Green, Orange - Yellow Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 RoHS Status: RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1333885-JP006821UNL is a modular connector jack designed for 10/100 Base-TX applications, featuring integrated magnetics. It supports both CAT 5 and CAT 6 UTP cables and complies with IEEE 802.3 specifications. The connector is RoHS compliant and has a peak wave solder temperature rating of 260°C. This RJ45 connector has a single port configuration with a tab-up orientation and is suitable for through-hole mounting. It includes EMI shielding with fingers to reduce electromagnetic interference. The connector is rated for an operating temperature range of 0°C to 70°C and has a durability rating of 750 insertions. The contact material is phosphor bronze with a gold finish, and it features bi-color LEDs (green/orange) for status indication. The connector's dimensions and specifications comply with FCC requirements, making it a suitable choice for applications such as ADSL modems, LAN-on-Motherboard, and network hubs and switches.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1333885-JP006821UNL is a modular connector jack designed for 10/100 Base-TX applications, featuring integrated magnetics. It supports both CAT 5 and CAT 6 UTP cables and complies with IEEE 802.3 specifications. The connector is RoHS compliant and has a peak wave solder temperature rating of 260°C. This RJ45 connector has a single port configuration with a tab-up orientation and is suitable for through-hole mounting. It includes EMI shielding with fingers to reduce electromagnetic interference. The connector is rated for an operating temperature range of 0°C to 70°C and has a durability rating of 750 insertions. The contact material is phosphor bronze with a gold finish, and it features bi-color LEDs (green/orange) for status indication. The connector's dimensions and specifications comply with FCC requirements, making it a suitable choice for applications such as ADSL modems, LAN-on-Motherboard, and network hubs and switches.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333885-JP006821UNL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333885-JP006821UNL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333885-JP006821UNL
Manufacturer: Pulse Electronics Win Source Part Number: 1333885-JP006821UNL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 0.550" (13.97mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 25 Mounting: Through Hole LED Color: Green, Orange - Yellow Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333885-JP006821UNL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.550" (13.97mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 25
Mounting: Through Hole
LED Color: Green, Orange - Yellow
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
RoHS Status: RoHS Compliant

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - JP006821UNL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JP006821UNL
Modular Connectors / Ethernet Connectors JP006821UNL
Modular Connectors / Ethernet Connectors 1X1 TAB UP 5-CORE W/

Modular Connectors / Ethernet Connectors 1X1 TAB UP 5-CORE W/

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1333885-JP006821UNL JP006821UNL
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details