CONN JACK 1PORT 100 BASE-TX PCB Product overview: JKM-0201NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JKM-0201NL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362674-JKM-0201NL
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PULSEJACK™ JKM
Package: Tray
Product Status: Active
Features: Board Guide
Mounting Type: Through Hole
HTSUS: 8536.69.8000
Applications: 10/100 Base-TX, AutoMDIX, Power over Ethernet (PoE)
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Housing Material: Thermoplastic
Height Above Board: 0.545" (13.84mm)
Number of Ports: 1
LED Color: Green - Yellow
Tab Direction: Down
Shield Material: Copper Alloy
Number of Cores per Jack: 6
CONN JACK 1PORT PCB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 365-JKM-0201NL | 1362674-JKM-0201NL | 553-3218-ND |
| Product Name | Electronic Connector | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics |
| Termination | Solder | Solder |