Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Jacks With Magnetics JKM-0200NL

Description
Win Source Part Number: 1008660-JKM-0200NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JKM Connector Type: RJ45 Number of Rows: 1 Termination: Solder Package: Tray Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 45 LED Color: Green - Yellow Number of Cores per Jack: 2 Tab Direction: Down Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -JKM-0200NL,553-3217
Request a Quote Datasheet
Description
Win Source Part Number: 1008660-JKM-0200NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JKM Connector Type: RJ45 Number of Rows: 1 Termination: Solder Package: Tray Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 45 LED Color: Green - Yellow Number of Cores per Jack: 2 Tab Direction: Down Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -JKM-0200NL,553-3217
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1008660-JKM-0200NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1008660-JKM-0200NL
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1008660-JKM-0200NL
Win Source Part Number: 1008660-JKM-0200NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JKM Connector Type: RJ45 Number of Rows: 1 Termination: Solder Package: Tray Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 45 LED Color: Green - Yellow Number of Cores per Jack: 2 Tab Direction: Down Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -JKM-0200NL,553-3217

Win Source Part Number: 1008660-JKM-0200NL
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: PULSEJACK™ JKM
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Package: Tray
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 45
LED Color: Green - Yellow
Number of Cores per Jack: 2
Tab Direction: Down
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Pulse Electronics Network
Other Names: -JKM-0200NL,553-3217

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1008660-JKM-0200NL
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details