CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics Network
Win Source Part Number: 1191592-JK0654219NL
Packaging: Tray
Mounting Style: Through Hole
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.546" (13.87mm)
Shielding: Shielded, EMI Finger
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Green - Green
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Copper Alloy
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Modular Connectors / Ethernet Connectors RJ-45 8Pos 2.03mm 16Term. 1Port
CONN JACK 1PORT 1000 BASE-T PCB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JK0654219NL-ND | 1191592-JK0654219NL | JK0654219NL | JK0654219NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors - JK0654219NL | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole | Through Hole |