Win Source Part Number: 992495-JK0-8001NL
Category: Connectors, Interconnects>Modula
Series: PULSEJACK™
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 2
Standard Package: 45
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: 1840-1180
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
RJ45 CONNECTOR, R/A, RCPT, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors CON RJ45 1X1 Tab up HDBaseT 30W PoE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 992495-JK0-8001NL | 553-JK0-8001NL-ND | 67AC7106 | JK0-8001NL |
| Product Name | Connectors, Interconnects - Modular Connectors - Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Connector, R/a, Rcpt, 8P8C, 1Port; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack | ||
| Termination | Solder | Solder Pin | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount | PCB Mount |