CONN JACK 1PORT PCB
CONN MAGJACK 1PORT 5G BASE-T PCB
Modular Connectors / Ethernet Connectors 5GBase-T PoE 60W 1:1 2x4 Ports 1:1 4Pair
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; LEDs:With LEDRoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JK0-5101NL-ND | 664-JK0-5101NL | JK0-5101NL | 60AC3090 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | CONN MAGJACK 1PORT 5G BASE-T PCB | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Board Lock | Through Hole Mount | |
| Gender | Female / Jack | Female / Jack |