CONN JACK 1PORT PCB
Win Source Part Number: 966822-JK0-2500NL
Category: Connectors, Interconnects>Modula
Series: PULSEJACK™ JK0
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.546" (13.87mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 2.5G Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 45
LED Color: Yellow, Green - Green
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Copper Alloy
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: 1840-1038
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; LEDs:With LEDRoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ45 1X1 2.5GBase-T 4P PoE 100W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JK0-2500NL-ND | 966822-JK0-2500NL | 60AC3089 | JK0-2500NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole | Through Hole Mount |