Pulse Electronics Corporation Modular Connectors - JK0-0193NL JK0-0193NL

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066318-JK0-0193NL Termination: Solder Number of Contacts: 8 Gender: Female Orientation: Right Angle Number of Ports: 1 Mounting: SMD (SMT) Categories: Modular Connectors Case / Package: Module Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066318-JK0-0193NL Termination: Solder Number of Contacts: 8 Gender: Female Orientation: Right Angle Number of Ports: 1 Mounting: SMD (SMT) Categories: Modular Connectors Case / Package: Module Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - JK0-0193NL - 1066318-JK0-0193NL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - JK0-0193NL
1066318-JK0-0193NL
Modular Connectors - JK0-0193NL 1066318-JK0-0193NL
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066318-JK0-0193NL Termination: Solder Number of Contacts: 8 Gender: Female Orientation: Right Angle Number of Ports: 1 Mounting: SMD (SMT) Categories: Modular Connectors Case / Package: Module Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066318-JK0-0193NL
Termination: Solder
Number of Contacts: 8
Gender: Female
Orientation: Right Angle
Number of Ports: 1
Mounting: SMD (SMT)
Categories: Modular Connectors
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1066318-JK0-0193NL
Product Name Modular Connectors - JK0-0193NL
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5C-9622 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers