Manufacturer: Pulse
Win Source Part Number: 876199-JK0-0136NL
Series: PULSEJACK™ JK0
Features: 1 Port
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
Other Part Number: 553-2128-5, 553.-2128-5, 553.-2128-5-ND, JK00136NL
CONN JACK 1PORT 1000 BASE-T PCB Product overview: JK0-0136NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JK0-0136NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
CONN JACK 1PORT 1000 BASE-T PCB
Modular Connectors / Ethernet Connectors PULSEJACK GIGJACK T12
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 876199-JK0-0136NL | 365-JK0-0136NL | 553-2128-5-ND | JK0-0136NL | JK0-0136NL | 60AC3086 |
| Product Name | Modular Connectors - JK0-0136NL | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |