Manufacturer: Pulse Electronics
Win Source Part Number: 1333898-JG0-0032NL
Category: Connectors, Interconnects>Modula
Packaging: Bulk
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.535" (13.59mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX, Power over Ethernet (PoE)
Orientation: 90° Angle (Right)
Number of Ports: 4
Standard Package: 15
Mounting: Through Hole
LED Color: Green, Yellow - Green
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 553-1362,JG00032NL
RoHS Status: RoHS Compliant
CONN JACK 4PORT PCB
Modular Connectors / Ethernet Connectors 1X4 TAB UP W/LED'S PoE
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1333898-JG0-0032NL | 553-1362-ND | JG0-0032NL |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector |