Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics JG0-0027NL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333920-JG0-0027NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 6 Standard Package: 10 Mounting: Through Hole LED Color: Green - Green Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 553-1359,JG00027NL RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333920-JG0-0027NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 6 Standard Package: 10 Mounting: Through Hole LED Color: Green - Green Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 553-1359,JG00027NL RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333920-JG0-0027NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333920-JG0-0027NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333920-JG0-0027NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333920-JG0-0027NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 6 Standard Package: 10 Mounting: Through Hole LED Color: Green - Green Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 553-1359,JG00027NL RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333920-JG0-0027NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 6
Standard Package: 10
Mounting: Through Hole
LED Color: Green - Green
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 553-1359,JG00027NL
RoHS Status: RoHS Compliant

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - JG0-0027NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JG0-0027NL
Modular Connectors / Ethernet Connectors JG0-0027NL
Modular Connectors / Ethernet Connectors 1X6 TAB UP 8-CORE W/

Modular Connectors / Ethernet Connectors 1X6 TAB UP 8-CORE W/

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1333920-JG0-0027NL JG0-0027NL
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data