Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JG0-0024NL

Description
CONN JACK 2PORT PCB
Request a Quote Datasheet
Description
CONN JACK 2PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1492-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1492-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1492-ND
CONN JACK 2PORT PCB

CONN JACK 2PORT PCB

Buy Now Datasheet
Modular Connectors - JG0-0024NL - 205737-JG0-0024NL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - JG0-0024NL
205737-JG0-0024NL
Modular Connectors - JG0-0024NL 205737-JG0-0024NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 205737-JG0-0024NL Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Height Above Board: 0.545" (13.84mm) Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 2 Mounting: Through Hole LED Color: Green - Green Number of Cores per Jack: 8 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 205737-JG0-0024NL
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Height Above Board: 0.545" (13.84mm)
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 2
Mounting: Through Hole
LED Color: Green - Green
Number of Cores per Jack: 8
Shield Material: Brass
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JG0-0024NL
Electronic Connector 365-JG0-0024NL
CONN JACK 2PORT 1000 BASE-T PCB Product overview: JG0-0024NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JG0-0024NL can be used for catalog matching and distributor lookup.

CONN JACK 2PORT 1000 BASE-T PCB Product overview: JG0-0024NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JG0-0024NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - JG0-0024NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JG0-0024NL
Modular Connectors / Ethernet Connectors JG0-0024NL
Modular Connectors / Ethernet Connectors 1X2 TAB UP 8-CORE W/

Modular Connectors / Ethernet Connectors 1X2 TAB UP 8-CORE W/

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-1492-ND 205737-JG0-0024NL 365-JG0-0024NL JG0-0024NL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors - JG0-0024NL Electronic Connector Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data