CONN JACK 1PORT PCB
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN,RJ45,VERTICAL,1
Modular Connectors / Ethernet Connectors Through Hole 1X1 Vertical 10/100
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-2609-ND | 60AC3083 | 79AH3414 | JD2-0011NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics | Conn,rj45,vertical,100D,1 Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector |