Pulse Electronics Corporation Electronic Connector JD1-0004NL

Description
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JD1-0004NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JD1-0004NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JD1-0004NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JD1-0004NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
365-JD1-0004NL
Electronic Connector 365-JD1-0004NL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JD1-0004NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JD1-0004NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: JD1-0004NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JD1-0004NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333917-JD1-0004NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333917-JD1-0004NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333917-JD1-0004NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333917-JD1-0004NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Lock Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6.00µin (0.152µm) Contact Material: Copper Alloy Height Above Board: 0.543" (13.80mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 553-2607 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333917-JD1-0004NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Contact Material: Copper Alloy
Height Above Board: 0.543" (13.80mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 553-2607
RoHS Status: RoHS Compliant

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-2607-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-2607-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-2607-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - JD1-0004NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JD1-0004NL
Modular Connectors / Ethernet Connectors JD1-0004NL
Modular Connectors / Ethernet Connectors Through Hole 1X1 10/100 Tab Up

Modular Connectors / Ethernet Connectors Through Hole 1X1 10/100 Tab Up

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 365-JD1-0004NL 1333917-JD1-0004NL 553-2607-ND JD1-0004NL
Product Name Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data