CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics
Win Source Part Number: 1333872-JD1-0002NL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.543" (13.80mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Green, Yellow - Green, Yellow
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 553-2362
RoHS Status: RoHS Compliant
Modular Connectors / Ethernet Connectors 1000Base-T NonPoE 1-Port RJ45 THT
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-2362-ND | 1333872-JD1-0002NL | JD1-0002NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector |