CONN JACK 1PORT PCB
CONN MAGJACK 1PORT 100BASE-T PCB
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | JD0-0011NL-ND | 664-JD0-0011NL | 60AC3080 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | CONN MAGJACK 1PORT 100BASE-T PCB | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Through Hole Mount |