Pulse Electronics Corporation Connectors,Interconnects JC0-1012NL

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 42-DIP Product Status: Obsolete Connector Type: Receptacle Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal Termination: Solder Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 42-DIP Product Status: Obsolete Connector Type: Receptacle Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal Termination: Solder Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 42-DIP Product Status: Obsolete Connector Type: Receptacle Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal Termination: Solder Height Above Board: 0.112" (2.85mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 42-DIP
Product Status: Obsolete
Connector Type: Receptacle
Applications: Telecom
Mounting Type: Requires Holder
Orientation: Horizontal
Termination: Solder
Height Above Board: 0.112" (2.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190119 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details