Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JC0-0351NL

Description
CONN JACK 4PORT PCB
Request a Quote Datasheet
Description
CONN JACK 4PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-3260-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-3260-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-3260-ND
CONN JACK 4PORT PCB

CONN JACK 4PORT PCB

Buy Now Datasheet
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Manufacturer: Pulse Electronics Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Series: PULSEJACK™ JC0 Package: Tray Product Status: Active Connector Type: RJ45 Applications: 10/100/1000 Base-T, AutoMDIX Mounting Type: Through Hole Orientation: 90° Angle (Right) Termination: Solder

Manufacturer: Pulse Electronics
Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JC0
Package: Tray
Product Status: Active
Connector Type: RJ45
Applications: 10/100/1000 Base-T, AutoMDIX
Mounting Type: Through Hole
Orientation: 90° Angle (Right)
Termination: Solder

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - JC0-0351NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JC0-0351NL
Modular Connectors / Ethernet Connectors JC0-0351NL
Modular Connectors / Ethernet Connectors 1000Base-T NonPoE 2x2Port RJ45 THT

Modular Connectors / Ethernet Connectors 1000Base-T NonPoE 2x2Port RJ45 THT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 553-3260-ND JC0-0351NL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 (keystone) Jack, SMT Mount - 944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Gender Female / Jack
Mounting SMT
Voltage Rating 125 volts
View Details
2 suppliers
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
RJ45 Connectors - 1734719-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers