Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics JC0-0132NL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333978-JC0-0132NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 1.005" (25.53mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 12 Standard Package: 8 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 553-JC0-0132NL,JC0-0 132NL-ND,1840-1084,1 840-1084-ND RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333978-JC0-0132NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 1.005" (25.53mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 12 Standard Package: 8 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 553-JC0-0132NL,JC0-0 132NL-ND,1840-1084,1 840-1084-ND RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333978-JC0-0132NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333978-JC0-0132NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333978-JC0-0132NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333978-JC0-0132NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 1.005" (25.53mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 12 Standard Package: 8 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 553-JC0-0132NL,JC0-0 132NL-ND,1840-1084,1 840-1084-ND RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333978-JC0-0132NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Height Above Board: 1.005" (25.53mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 12
Standard Package: 8
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Cores per Jack: 8
Tab Direction: Up and Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 553-JC0-0132NL,JC0-0132NL-ND,1840-1084,1840-1084-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333978-JC0-0132NL
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details