Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics JC0-0131NL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333871-JC0-0131NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 1.005" (25.53mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 8 Standard Package: 8 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JC0-0131NL-ND,-JC0-0 131NL,553-3259 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333871-JC0-0131NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 1.005" (25.53mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 8 Standard Package: 8 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JC0-0131NL-ND,-JC0-0 131NL,553-3259 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333871-JC0-0131NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333871-JC0-0131NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333871-JC0-0131NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333871-JC0-0131NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Height Above Board: 1.005" (25.53mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 8 Standard Package: 8 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JC0-0131NL-ND,-JC0-0 131NL,553-3259 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333871-JC0-0131NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Height Above Board: 1.005" (25.53mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 8
Standard Package: 8
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Cores per Jack: 8
Tab Direction: Up and Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: JC0-0131NL-ND,-JC0-0131NL,553-3259
RoHS Status: RoHS Compliant

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-3259-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-3259-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-3259-ND
CONN JACK 8PORT PCB

CONN JACK 8PORT PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1333871-JC0-0131NL 553-3259-ND
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details