CONN JACK 2PORT PCB
CONN JACK 2PORT 100 BASE-TX PCB Product overview: J8064D628ANL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J8064D628ANL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics
Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics
Series: PULSEJACK™ J8
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Operating Temperature: 0°C ~ 70°C
Mounting Type: Through Hole
Mounting Type: Through Hole
Modular Connectors / Ethernet Connectors 1X2 TAB DOWN 4-CORE
CONN JACK 2PORT 100 BASE-TX PCB
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right AngleRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-1353-ND | 365-J8064D628ANL | J8064D628ANL | J8064D628ANL | 60AC3157 | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Connectors, Interconnects- Modular Connectors -Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Through Hole | Through Hole |