Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics J3026G01DNL

Description
CONN JACK 1PORT SURFACE MOUNT
Request a Quote Datasheet
Description
CONN JACK 1PORT SURFACE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1853-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1853-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1853-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1225614-J3026G01DNL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1225614-J3026G01DNL
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1225614-J3026G01DNL
Win Source Part Number: 1225614-J3026G01DNL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ J3 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.536" (13.61mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 45 Mounting: SMD (SMT) LED Color: Green - Yellow Number of Cores per Jack: 5 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: J3026G01DNL-ND,553-1 853

Win Source Part Number: 1225614-J3026G01DNL
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: PULSEJACK™ J3
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.536" (13.61mm)
Shielding: Shielded
Housing Material: Thermoplastic
Applications: 10/100 Base-TX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 45
Mounting: SMD (SMT)
LED Color: Green - Yellow
Number of Cores per Jack: 5
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: J3026G01DNL-ND,553-1853

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - J3026G01DNL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J3026G01DNL
Modular Connectors / Ethernet Connectors J3026G01DNL
Modular Connectors / Ethernet Connectors tab up 5-core SMT

Modular Connectors / Ethernet Connectors tab up 5-core SMT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 553-1853-ND 1225614-J3026G01DNL J3026G01DNL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connectors, Interconnects - Modular Connectors - Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-008LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details