CONN JACK 1PORT 100 BASE-TX SMD Product overview: J3011G21DNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J3011G21DNL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT SURFACE MOUNT
Manufacturer: Pulse Electronics Network
Win Source Part Number: 1191337-J3011G21DNL
Packaging: Tray
Mounting Style: SMD
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.536" (13.61mm)
Shielding: Shielded
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
CONN JACK 1PORT 100 BASE-TX SMD
RJ45 CONNECTOR, JACK, 8P8C, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; LEDs:With LED RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors SMT 1X1 TAB UP 4CORE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-J3011G21DNL | 553-1491-ND | 1191337-J3011G21DNL | J3011G21DNL | 60AC3156 | J3011G21DNL |
| Product Name | SMD Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors - J3011G21DNL | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Smt; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Termination | Solder | Solder | Solder | SMD/SMT |