CONN JACK 8PORT PCB
Manufacturer: Pulse Electronics
Win Source Part Number: 1333887-J20-0014NL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Height Above Board: 1.005" (25.53mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 8
Standard Package: 10
Mounting: Through Hole
LED Color: Green, Yellow - Green, Yellow
Number of Cores per Jack: 4
Tab Direction: Up and Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 553-1464,J200014NL
RoHS Status: RoHS Compliant
Modular Connectors / Ethernet Connectors 10/100B RJ45 W/LED'S
CONN JACK 8PORT 100 BASE-TX PCB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-1464-ND | 1333887-J20-0014NL | J20-0014NL | J20-0014NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole | Through Hole |