CONN JACK 1PORT PCB
Win Source Part Number: 1351578-J1V-U2500NL
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: PULSEJACK™ J1V
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.581" (14.76mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 2.5G Base-T, AutoMDIX, Power over Ethernet (PoE)
Orientation: Vertical
Number of Ports: 1
Standard Package: 45
LED Color: Yellow, Green - Green
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Copper Alloy
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Pulse Electronics
Modular Connectors / Ethernet Connectors 1x1 2.5G, 4P PoE 90W Top Entry
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:PCB Mount; Shielding:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-J1V-U2500NL-ND | 1351578-J1V-U2500NL | J1V-U2500NL | 74AC7975 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole | Mounting Peg | PCB Mount |