CONN JACK 1PORT 1000 BASE-T PCB Product overview: J1V-U2100NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1V-U2100NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:PCB Mount; Shielding:- RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 1x1,1G, 4P PoE 90W Top Entry
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-J1V-U2100NL | 553-J1V-U2100NL-ND | 74AC7974 | J1V-U2100NL |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Termination | Solder | Solder Pin | ||
| Category | Modular Connector and RJ Connector |