Pulse Electronics Corporation Modular Connectors - J1026F01PNL J1026F01PNL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1049998-J1026F01PNL Packaging: Tube/Rail Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.550" (13.97mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 5 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1049998-J1026F01PNL Packaging: Tube/Rail Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.550" (13.97mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 5 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - J1026F01PNL - 1049998-J1026F01PNL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J1026F01PNL
1049998-J1026F01PNL
Modular Connectors - J1026F01PNL 1049998-J1026F01PNL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1049998-J1026F01PNL Packaging: Tube/Rail Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.550" (13.97mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 5 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1049998-J1026F01PNL
Packaging: Tube/Rail
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.550" (13.97mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-TX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 5
Shield Material: Brass
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1610-5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1610-5-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1610-5-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - J1026F01PNL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J1026F01PNL
Modular Connectors / Ethernet Connectors J1026F01PNL
Modular Connectors / Ethernet Connectors 1X1TAB UP W/LEDS

Modular Connectors / Ethernet Connectors 1X1TAB UP W/LEDS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1049998-J1026F01PNL 553-1610-5-ND J1026F01PNL
Product Name Modular Connectors - J1026F01PNL Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10204002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details