CONN JACK 1PORT 100 BASE-TX PCB Product overview: J1012F21KNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1012F21KNL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 205722-J1012F21KNL
Packaging: Tube/Rail
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.550" (13.97mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Green - Green
Number of Cores per Jack: 4
Shield Material: Brass
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Modular Connectors / Ethernet Connectors 1x1 TAB UP W/LEDS 10/100 Pb FREE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-J1012F21KNL | 553-1618-5-ND | 205722-J1012F21KNL | J1012F21KNL |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors - J1012F21KNL | Modular Connectors / Ethernet Connectors |
| Termination | Solder | Solder | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps | ||
| Category | Modular Connector and RJ Connector |