Manufacturer: Pulse Electronics Network
Win Source Part Number: 811418-J1012F21CNL
Packaging: Tray
Mounting Style: Through Hole
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.550" (13.97mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Yellow - Green
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors 1X1 RJ45 JACK
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 811418-J1012F21CNL | 553-1351-ND | J1012F21CNL |
| Product Name | Modular Connectors - J1012F21CNL | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector |