Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics J1012F01CNL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-2106-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-2106-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-2106-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors - J1012F01CNL - 1191320-J1012F01CNL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J1012F01CNL
1191320-J1012F01CNL
Modular Connectors - J1012F01CNL 1191320-J1012F01CNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191320-J1012F01CNL Packaging: Tray Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.550" (13.97mm) Shielding: Shielded Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1191320-J1012F01CNL
Packaging: Tray
Mounting Style: Through Hole
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.550" (13.97mm)
Shielding: Shielded
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Yellow - Green
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
365-J1012F01CNL
Electronic Connector 365-J1012F01CNL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J1012F01CNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1012F01CNL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: J1012F01CNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J1012F01CNL can be used for catalog matching and distributor lookup.

Supplier's Site
Modular Connectors / Ethernet Connectors - J1012F01CNL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J1012F01CNL
Modular Connectors / Ethernet Connectors J1012F01CNL
Modular Connectors / Ethernet Connectors 1X1 RJ45 JACK

Modular Connectors / Ethernet Connectors 1X1 RJ45 JACK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-2106-ND 1191320-J1012F01CNL 365-J1012F01CNL J1012F01CNL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors - J1012F01CNL Electronic Connector Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1216-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A111670-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
2 suppliers