CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics
Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Series: PULSEJACK™ J0G
Package: Tray
Product Status: Active
Connector Type: RJ45
Number of Ports: 1
Applications: 10/100/1000 Base-T, AutoMDIX
Mounting Type: Through Hole
Orientation: 90° Angle (Right)
CONN JACK 1PORT 1000 BASE-T PCB
Modular Connectors / Ethernet Connectors 1x1 LOW PROFILE , GIGABIT
CONN MAGJACK 1PORT 1000 BASE-T
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-1621-5-ND | J0G-0009NL | J0G-0009NL | 17639-J0G-0009NL | 60AC3144 | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics | Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | CONN MAGJACK 1PORT 1000 BASE-T | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Through Hole | Through Hole | Through Hole Mount |