The RJ45 Connector, Jack, 8P8C, THT from Pulse Electronics is designed for applications such as Network Interface Cards (NIC), LAN-on-Motherboard (LOM), and PC applications. It is compliant with the IEEE 802.3 standard and supports 100/1000Base-T Ethernet speeds. The connector features integrated magnetics with a minimum OCL of 350µH at an 8mA bias current, ensuring high performance and maximum EMI suppression. This low-profile connector has a small footprint, making it suitable for space-constrained designs. It is rated for a peak wave solder temperature of 260°C and operates within a temperature range of 0°C to +70°C. The connector also meets RoHS compliance standards. The durability rating indicates it can withstand 750 insertions with a mating and unmating force of 5 lbs. Engineers considering this product should note its robust electrical specifications, including return loss and crosstalk performance, which are critical for maintaining signal integrity in high-speed applications.
CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors 1x1 LOW PROFILE , 10/100
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-1662-ND | J0G-0007NL | 60AC3143 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole Mount |