Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics J0C-0006NL

Description
CONN JACK 1PORT SURFACE MOUNT
Request a Quote Datasheet
Description
CONN JACK 1PORT SURFACE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-J0C-0006NL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-J0C-0006NL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-J0C-0006NL-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
365-J0C-0006NL
SMD Electronic Connector 365-J0C-0006NL
CONN JACK 1PORT 100 BASE-TX SMD Product overview: J0C-0006NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0C-0006NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX SMD Product overview: J0C-0006NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0C-0006NL can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333857-J0C-0006NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333857-J0C-0006NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333857-J0C-0006NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333857-J0C-0006NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 Mounting: Surface Mount LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: J0C-0006NL-ND,553-J0 C-0006NL,1840-1081-N D,1840-1081 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333857-J0C-0006NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Mounting: Surface Mount
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: J0C-0006NL-ND,553-J0C-0006NL,1840-1081-ND,1840-1081
RoHS Status: RoHS Compliant

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - J0C-0006NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J0C-0006NL
Modular Connectors / Ethernet Connectors J0C-0006NL
Modular Connectors / Ethernet Connectors SMT 1X1 TAB DOWN

Modular Connectors / Ethernet Connectors SMT 1X1 TAB DOWN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-J0C-0006NL-ND 365-J0C-0006NL 1333857-J0C-0006NL J0C-0006NL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics SMD Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data