CONN JACK 1PORT SURFACE MOUNT
Modular Connectors / Ethernet Connectors SMT 1X1 TAB DOWN
RJ45 CONNECTOR, JACK, 8P8C, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes
CONN JACK 1PORT 100 BASE-TX SMD
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3256-ND | J0C-0005NL | 60AC3140 | J0C-0005NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Smt; Modular Connector Type Pulse Electronics | Modular Connector Jacks With Magnetics |
| Category | Modular Connector and RJ Connector |