CONN JACK 12PORT PCB
CONN JACK 12PORT 1000 BASE-T PCB Product overview: J0B-3563NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0B-3563NL can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors 1000Base-T RJ45 2X6 1GPoE 140W
CONN JACK 12PORT 1000 BASE-T PCB
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:Modular Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3937-ND | 365-J0B-3563NL | J0B-3563NL | J0B-3563NL | 60AC3138 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Bulkhead | Through Hole | Through Hole Mount | |
| Termination | Solder | Through Hole | Solder |