Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Jacks With Magnetics J0073D21B

Description
Win Source Part Number: 1066211-J0073D21B Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ J0 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.535" (13.59mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 1 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Pulse Electronics Network Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1066211-J0073D21B Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ J0 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.535" (13.59mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 1 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Pulse Electronics Network Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1066211-J0073D21B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1066211-J0073D21B
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1066211-J0073D21B
Win Source Part Number: 1066211-J0073D21B Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ J0 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.535" (13.59mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 1 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Pulse Electronics Network Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1066211-J0073D21B
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: PULSEJACK™ J0
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.535" (13.59mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 1
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Pulse Electronics Network
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1066211-J0073D21B
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - SALE-9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details