Pulse Electronics Corporation Modular Connectors - J0026D21GNL J0026D21GNL

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 738907-J0026D21GNL Packaging: Tube Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Yellow, Green - Green Number of Cores per Jack: 5 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: 0°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 738907-J0026D21GNL Packaging: Tube Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Yellow, Green - Green Number of Cores per Jack: 5 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: 0°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - J0026D21GNL - 738907-J0026D21GNL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J0026D21GNL
738907-J0026D21GNL
Modular Connectors - J0026D21GNL 738907-J0026D21GNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 738907-J0026D21GNL Packaging: Tube Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Yellow, Green - Green Number of Cores per Jack: 5 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: 0°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 738907-J0026D21GNL
Packaging: Tube
Mounting Style: Through Hole
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Applications: 10/100 Base-TX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Yellow, Green - Green
Number of Cores per Jack: 5
Tab Direction: Down
Shield Material: Brass
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: 0°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
365-J0026D21GNL
Electronic Connector 365-J0026D21GNL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0026D21GNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0026D21GNL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0026D21GNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0026D21GNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1620-5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1620-5-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1620-5-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - J0026D21GNL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J0026D21GNL
Modular Connectors / Ethernet Connectors J0026D21GNL
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LEDS

Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LEDS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 738907-J0026D21GNL 365-J0026D21GNL 553-1620-5-ND J0026D21GNL
Product Name Modular Connectors - J0026D21GNL Electronic Connector Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data