CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0026D21BNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0026D21BNL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 018140-J0026D21BNL
Packaging: Bulk
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.545" (13.84mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-TX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 5
Shield Material: Brass
Family Name: J0
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Alternative Parts (Cross-Reference): J0035D21B; J0006D21B; J0011D21B; J0026D21F;
Introduction Date: December 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LEDS
CONN JACK 1PORT 100 BASE-TX PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-J0026D21BNL | 553-1349-ND | 018140-J0026D21BNL | 60AC3152 | J0026D21BNL | J0026D21BNL |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors - J0026D21BNL | Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics |
| Termination | Solder | Solder | Through Hole | Solder | ||
| Current Rating | 0.0 amps | 0.0 amps | ||||
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |