Pulse Electronics Corporation Modular Connectors - J0026D21 J0026D21

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191316-J0026D21 Packaging: Bulk Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Does Not Contain LED Number of Cores per Jack: 5 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191316-J0026D21 Packaging: Bulk Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Does Not Contain LED Number of Cores per Jack: 5 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - J0026D21 - 1191316-J0026D21 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J0026D21
1191316-J0026D21
Modular Connectors - J0026D21 1191316-J0026D21
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191316-J0026D21 Packaging: Bulk Mounting Style: Through Hole Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Does Not Contain LED Number of Cores per Jack: 5 Tab Direction: Down Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1191316-J0026D21
Packaging: Bulk
Mounting Style: Through Hole
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded
Applications: 10/100 Base-TX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Does Not Contain LED
Number of Cores per Jack: 5
Tab Direction: Down
Shield Material: Brass
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Electronic Connector - 365-J0026D21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
365-J0026D21
Electronic Connector 365-J0026D21
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0026D21 from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0026D21 can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0026D21 from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0026D21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1191316-J0026D21 365-J0026D21
Product Name Modular Connectors - J0026D21 Electronic Connector
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details