Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Connectors,Interconn
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Orientation: 90° Angle (Right)
Features: Board Guide
Applications: 10/100 Base-TX, AutoMDIX
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0018D21NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0018D21NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 365-J0018D21NL | 553-J0018D21NL-ND | J0018D21NL | |
| Product Name | Connectors,Interconnects | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Termination | Solder | Solder |