Pulse Electronics Corporation Modular Connectors - J0011D21NL J0011D21NL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 205721-J0011D21NL Packaging: Bulk Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.545" (13.84mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 205721-J0011D21NL Packaging: Bulk Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.545" (13.84mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - J0011D21NL - 205721-J0011D21NL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J0011D21NL
205721-J0011D21NL
Modular Connectors - J0011D21NL 205721-J0011D21NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 205721-J0011D21NL Packaging: Bulk Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.545" (13.84mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 205721-J0011D21NL
Packaging: Bulk
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.545" (13.84mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Shield Material: Brass
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-J0011D21NL
Electronic Connector 365-J0011D21NL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0011D21NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0011D21NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0011D21NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0011D21NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1347-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1347-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1347-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connector Jacks With Magnetics - J0011D21NL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
J0011D21NL
Modular Connector Jacks With Magnetics J0011D21NL
CONN JACK 1PORT 100 BASE-TX PCB

CONN JACK 1PORT 100 BASE-TX PCB

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - J0011D21NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J0011D21NL
Modular Connectors / Ethernet Connectors J0011D21NL
Modular Connectors / Ethernet Connectors LEADED SINGLE PORT

Modular Connectors / Ethernet Connectors LEADED SINGLE PORT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 205721-J0011D21NL 365-J0011D21NL 553-1347-ND J0011D21NL J0011D21NL
Product Name Modular Connectors - J0011D21NL Electronic Connector Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Automotive Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Solder Solder Solder Through Hole
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-130LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details