CONN JACK 1PORT 100 BASE-TX PCB Product overview: J0006D21BNL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J0006D21BNL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 848703-J0006D21BNL
Series: PULSEJACK™ J0
Features: 1 Port
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
Other Part Number: Q6400297, 553-1346
CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors LEADED SINGLE PORT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 365-J0006D21BNL | 848703-J0006D21BNL | 553-1346-ND | J0006D21BNL |
| Product Name | Electronic Connector | Modular Connectors - J0006D21BNL | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Termination | Solder | Through Hole | ||
| Current Rating | 0.0 amps | |||
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector |