Manufacturer: Pulse Electronics
Win Source Part Number: 1333891-J00-0062NL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded
Housing Material: Thermoplastic
Applications: 10 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 30
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66
HTSUS: 8536.69.4040
Other Part Number: J00-0062NL-ND,553-14
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CONN JACK 1PORT PCB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1333891-J00-0062NL | 553-1480-ND |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 |