Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics J00-0046NL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333854-J00-0046NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Bulk Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 30 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8536.69.4040 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333854-J00-0046NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Bulk Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 30 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8536.69.4040 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333854-J00-0046NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333854-J00-0046NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333854-J00-0046NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333854-J00-0046NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Bulk Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 30 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8536.69.4040 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Pulse Electronics
Win Source Part Number: 1333854-J00-0046NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Bulk
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 30
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Brass
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8536.69.4040
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - J00-0046NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
J00-0046NL
Modular Connectors / Ethernet Connectors J00-0046NL
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100

Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1333854-J00-0046NL J00-0046NL
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products