Pulse Electronics Corporation RF Antennas ICEFINWNMOHF

Description
2.4GHz, 5.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 6.2dB NMO Connector Mount
Request a Quote Datasheet
Description
2.4GHz, 5.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 6.2dB NMO Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3949-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3949-ND
RF Antennas 553-3949-ND
2.4GHz, 5.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 6.2dB NMO Connector Mount

2.4GHz, 5.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 6.2dB NMO Connector Mount

Buy Now Datasheet
2.4GHZ 5.4GHZ Rf Antenna - 875-ICEFINWNMOHF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.4GHZ Rf Antenna
875-ICEFINWNMOHF
2.4GHZ 5.4GHZ Rf Antenna 875-ICEFINWNMOHF
RF ANT 2.4GHZ/5.4GHZ BLADE NMO Product overview: ICEFINWNMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFINWNMOHF can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.4GHZ BLADE NMO Product overview: ICEFINWNMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFINWNMOHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ICEFINWNMOHF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ICEFINWNMOHF
RF Antennas ICEFINWNMOHF
2.4GHz, 5.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 6.2dB NMO Connector Mount

2.4GHz, 5.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 6.2dB NMO Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-3949-ND 875-ICEFINWNMOHF ICEFINWNMOHF
Product Name RF Antennas 2.4GHZ 5.4GHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 2400.0 to 5400.0 MHz 2400.0 to 6000.0 MHz
Gain 6.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers