Pulse Electronics Corporation RF Antennas ICEFINLDMN

Description
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.2dBi N Type Female Connector Mount
Request a Quote Datasheet
Description
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.2dBi N Type Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3946-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3946-ND
RF Antennas 553-3946-ND
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.2dBi N Type Female Connector Mount

829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.2dBi N Type Female Connector Mount

Buy Now Datasheet
829MHZ 2.2GHZ Rf Antenna - 875-ICEFINLDMN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 2.2GHZ Rf Antenna
875-ICEFINLDMN
829MHZ 2.2GHZ Rf Antenna 875-ICEFINLDMN
RF ANT 829MHZ/2.2GHZ BLADE N FEM Product overview: ICEFINLDMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFINLDMN can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/2.2GHZ BLADE N FEM Product overview: ICEFINLDMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFINLDMN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ICEFINLDMN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ICEFINLDMN
RF Antennas ICEFINLDMN
829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.2dBi N Type Female Connector Mount

829MHz, 2.2GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.2dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-3946-ND 875-ICEFINLDMN ICEFINLDMN
Product Name RF Antennas 829MHZ 2.2GHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 829.0 to 2200.0 MHz 698.0 to 2700.0 MHz
Gain 5.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details