Pulse Electronics Corporation 883MHZ Rf Antenna ICEFIN806DMN

Description
RF ANT 883MHZ BLADE N FEM CONN Product overview: ICEFIN806DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN806DMN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 883MHZ BLADE N FEM CONN Product overview: ICEFIN806DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN806DMN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
883MHZ Rf Antenna - 875-ICEFIN806DMN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
883MHZ Rf Antenna
875-ICEFIN806DMN
883MHZ Rf Antenna 875-ICEFIN806DMN
RF ANT 883MHZ BLADE N FEM CONN Product overview: ICEFIN806DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN806DMN can be used for catalog matching and distributor lookup.

RF ANT 883MHZ BLADE N FEM CONN Product overview: ICEFIN806DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN806DMN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-3945-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3945-ND
RF Antennas 553-3945-ND
883MHz Dome RF Antenna 806MHz ~ 960MHz 3.7dBi N Type Female Connector Mount

883MHz Dome RF Antenna 806MHz ~ 960MHz 3.7dBi N Type Female Connector Mount

Buy Now Datasheet
RF Antennas - ICEFIN806DMN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ICEFIN806DMN
RF Antennas ICEFIN806DMN
883MHz Dome RF Antenna 806MHz ~ 960MHz 3.7dBi N Type Female Connector Mount

883MHz Dome RF Antenna 806MHz ~ 960MHz 3.7dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ICEFIN806DMN 553-3945-ND ICEFIN806DMN
Product Name 883MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 806.0 to 960.0 MHz 883.0 MHz
Technology Type Dome Dome Dome
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details